Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-108-01-L-SH-K-TR

Description
CONN HEADER SMD R/A 8POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-108-01-L-SH-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-108-01-L-SH-K-TR
CONN HEADER SMD R/A 8POS 2.54MM

CONN HEADER SMD R/A 8POS 2.54MM

Supplier's Site
Connector, Header, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec - 78P0340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec
78P0340
Connector, Header, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec 78P0340
CONNECTOR, HEADER, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-108-01-L-SH-K-TR 78P0340
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details