Samtec Inc. PCB Headers TSM-108-01-L-SH-A

Description
Samtec TSM-108-01-L-SH-A Pin Header
Request a Quote
Description
Samtec TSM-108-01-L-SH-A Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001610 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001610
PCB Headers 2001610
Samtec TSM-108-01-L-SH-A Pin Header

Samtec TSM-108-01-L-SH-A Pin Header

Supplier's Site
PCB Headers - 2001611 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001611
PCB Headers 2001611
Samtec TSM-108-01-L-SH-A Pin Header

Samtec TSM-108-01-L-SH-A Pin Header

Supplier's Site
Conn, R/a Header, 8Pos, 1Row, 2.54Mm/smt; Connector Systems Samtec - 78P0329 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 1Row, 2.54Mm/smt; Connector Systems Samtec
78P0329
Conn, R/a Header, 8Pos, 1Row, 2.54Mm/smt; Connector Systems Samtec 78P0329
CONN, R/A HEADER, 8POS, 1ROW, 2.54MM/SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 1ROW, 2.54MM/SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001610 78P0329
Product Name PCB Headers Conn, R/a Header, 8Pos, 1Row, 2.54Mm/smt; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XG4 Flat Cable Connectors - XG4C-3434 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers