Samtec Inc. .100" Surface Mount Terminal Strip Rohs Compliant Samtec TSM-108-01-L-DH-A-P

Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 78P0240, is designed for use in various applications requiring reliable electrical connections. It features a pitch of 2.54 mm and is compatible with multiple board and cable mates, including SSW, SSM, and IDSS. The insulator material is black liquid crystal polymer, while the terminal is made of phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is lead-free solderable and meets severe environment testing standards, aligning with MIL-DTL-55302 specifications. Current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip, part number 78P0240, is designed for use in various applications requiring reliable electrical connections. It features a pitch of 2.54 mm and is compatible with multiple board and cable mates, including SSW, SSM, and IDSS. The insulator material is black liquid crystal polymer, while the terminal is made of phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is lead-free solderable and meets severe environment testing standards, aligning with MIL-DTL-55302 specifications. Current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
78P0240
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 78P0240
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P0240
Product Name .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details