The .100" Surface Mount Terminal Strip, part number 70X5717, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product offers various plating options, including gold or tin over nickel, with a voltage rating of up to 495 VAC/700 VDC depending on the mating connector. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The terminal strip supports lead-free soldering and has specific lead coplanarity requirements. It is compatible with multiple board and cable mates, making it versatile for different applications. The current rating per pin varies based on the mating connector, with values ranging from 4.1 A to 5.6 A. This terminal strip is suitable for engineers seeking reliable and compliant connection solutions in their designs.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X5717 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |