Samtec Inc. SMD Electronic Connector TSM-107-03-T-DV

Description
CONN HEADER SMD 14POS 2.54MM Product overview: TSM-107-03-T-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-107-03-T-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 14POS 2.54MM Product overview: TSM-107-03-T-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-107-03-T-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-107-03-T-DV
SMD Electronic Connector 314-TSM-107-03-T-DV
CONN HEADER SMD 14POS 2.54MM Product overview: TSM-107-03-T-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-107-03-T-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 14POS 2.54MM Product overview: TSM-107-03-T-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-107-03-T-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 396321-TSM-107-03-T-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
396321-TSM-107-03-T-DV
Connectors,Interconnects 396321-TSM-107-03-T-DV
Manufacturer: Samtec Inc. Win Source Part Number: 396321-TSM-107-03-T- DV Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers,Male Pins Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 396321-TSM-107-03-T-DV
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers,Male Pins
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec - 78P0035 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec
78P0035
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec 78P0035
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-107-03-T-DV 396321-TSM-107-03-T-DV 78P0035
Product Name SMD Electronic Connector Connectors,Interconnects Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Micro DRS Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details