Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-107-02-TM-DV

Description
CONN HEADER SMD 14POS 2.54MM
Datasheet
Description
CONN HEADER SMD 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-107-02-TM-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-107-02-TM-DV
CONN HEADER SMD 14POS 2.54MM

CONN HEADER SMD 14POS 2.54MM

Supplier's Site
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P9912 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P9912
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P9912
HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-107-02-TM-DV 77P9912
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 731-603 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers