The Header, 2.54mm, SMD, Right Angle, 14 Position (part number 77P9857) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a surface mount right angle termination and is part of the TSM series. The connector has 14 contacts arranged in 2 rows and is RoHS compliant. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold or tin plating options. It supports a voltage rating of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. The connector is suitable for high mating cycles and is lead-free solderable. It is compatible with various board and cable mates, making it versatile for different applications.
HEADER, 2.54MM, SMD, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P9857 |
| Product Name | Header, 2.54Mm, Smd, Right Angle, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |