The Header, 7 Contacts, 1 Row, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54 mm and is RoHS compliant. The connector supports high mating cycles and is available with various plating options, including gold and matte tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and it has a voltage rating of 475 VAC when mated with compatible connectors. The header is suitable for lead-free soldering and offers flexibility in post height options, accommodating different mating requirements. This product is ideal for engineers seeking a reliable surface mount connector for their projects.
CONN HEADER SMD R/A 7POS 2.54MM
HEADER, 7 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSM-107-02-L-SH-P | 77P9746 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |