The .100" Surface Mount Terminal Strip (part number 70X5532) from Samtec is designed for surface mount applications with a pitch of 2.54 mm. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, ranging from 4.1 A to 5.6 A. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is also qualified for severe environment testing in accordance with MIL-DTL-55302. Engineers should consider this terminal strip for applications requiring reliable surface mount connections in a compact form factor.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X5532 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |