Samtec Inc. Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-107-01-S-SV-LC-P

Description
HEADER, 7 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 7 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P9483 - Newark, An Avnet Company
Chicago, IL, United States
Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P9483
Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P9483
HEADER, 7 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 7 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P9483
Product Name Header, 7 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Fine-fit Connectors)   - XC5E-642P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details