Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-107-01-S-DV-LC

Description
CONN HEADER SMD 14POS 2.54MM
Description
CONN HEADER SMD 14POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector supports high mating cycles and is available with various plating options, including gold and matte tin. It operates within a temperature range of -55 °C to +125 °C, depending on the plating type. The product is suitable for use with multiple board and cable mates, ensuring versatility in design. The header is lead-free solderable and meets specific lead coplanarity requirements, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector supports high mating cycles and is available with various plating options, including gold and matte tin. It operates within a temperature range of -55 °C to +125 °C, depending on the plating type. The product is suitable for use with multiple board and cable mates, ensuring versatility in design. The header is lead-free solderable and meets specific lead coplanarity requirements, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-107-01-S-DV-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-107-01-S-DV-LC
CONN HEADER SMD 14POS 2.54MM

CONN HEADER SMD 14POS 2.54MM

Supplier's Site
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P9420 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P9420
Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P9420
HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-107-01-S-DV-LC 77P9420
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details