Samtec Inc. PCB Headers TSM-107-01-S-DH

Description
Samtec TSM-107-01-S-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-107-01-S-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086299 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086299
PCB Headers 2086299
Samtec TSM-107-01-S-DH Pin Header

Samtec TSM-107-01-S-DH Pin Header

Supplier's Site
PCB Headers - 2086300 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086300
PCB Headers 2086300
Samtec TSM-107-01-S-DH Pin Header

Samtec TSM-107-01-S-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 14 Position; Connector Systems Samtec - 77P9365 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 14 Position; Connector Systems Samtec
77P9365
Header, 2.54Mm, Smd, Right Angle, 14 Position; Connector Systems Samtec 77P9365
HEADER, 2.54MM, SMD, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086299 77P9365
Product Name PCB Headers Header, 2.54Mm, Smd, Right Angle, 14 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28656-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details