Samtec Inc. Header, 2.54Mm, Smd, 3X7 Position; Connector Systems Samtec TSM-107-01-L-TM

Description
HEADER, 2.54MM, SMD, 3X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 3X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 3X7 Position; Connector Systems Samtec - 77P9318 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 3X7 Position; Connector Systems Samtec
77P9318
Header, 2.54Mm, Smd, 3X7 Position; Connector Systems Samtec 77P9318
HEADER, 2.54MM, SMD, 3X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 3X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P9318
Product Name Header, 2.54Mm, Smd, 3X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details