The .100" Surface Mount Terminal Strip, part number 70X5438, is designed for use in various electronic applications. It features a pitch of 2.54 mm and is compatible with multiple board and cable mates, including SSW, SSM, and IDSS. The insulator material is black liquid crystal polymer, while the terminal is made of phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is lead-free solderable and meets the requirements for severe environment testing, aligning with MIL-DTL-55302 standards. Current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is RoHS compliant, making it suitable for environmentally conscious designs.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X5438 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |