Samtec Inc. PCB Headers TSM-107-01-L-DV-P-TR

Description
.100 inch Surface Mount Terminal Strip
Request a Quote Datasheet
Description
.100 inch Surface Mount Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2502933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502933
PCB Headers 2502933
.100 inch Surface Mount Terminal Strip

.100 inch Surface Mount Terminal Strip

Supplier's Site
PCB Headers - 2502934 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502934
PCB Headers 2502934
.100 inch Surface Mount Terminal Strip

.100 inch Surface Mount Terminal Strip

Supplier's Site
Connector, Header, 14 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec - 77P9251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
77P9251
Connector, Header, 14 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec 77P9251
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2502933 77P9251
Product Name PCB Headers Connector, Header, 14 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 1319759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details