The Header, 2.54mm, SMD, 6 Position (part number 77P9124) from Samtec is designed for surface mount applications with a pitch spacing of 2.54mm. It features a single row configuration with six contacts and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is also recognized for high mating cycles and extended life, which may be beneficial for applications requiring durability.
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P9124 |
| Product Name | Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |