The Header, 2.54mm, SMD, 6 Position (part number 77P9088) is designed for surface mount applications with a pitch spacing of 2.54mm. It features six contacts arranged in a single row and is part of the TSM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C when using gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header supports high mating cycles and is compatible with various board and cable mates, enhancing its versatility in different applications.
CONN HEADER SMD 6POS 2.54MM
HEADER, 2.54MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSM-106-04-S-SV | 77P9088 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Smd, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |