Samtec Inc. PCB Headers TSM-106-03-T-DV

Description
Samtec TSM-106-03-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-03-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086280 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086280
PCB Headers 2086280
Samtec TSM-106-03-T-DV Pin Header

Samtec TSM-106-03-T-DV Pin Header

Supplier's Site
PCB Headers - 2086279 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086279
PCB Headers 2086279
Samtec TSM-106-03-T-DV Pin Header

Samtec TSM-106-03-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec - 77P9007 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
77P9007
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec 77P9007
HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086280 77P9007
Product Name PCB Headers Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details