Samtec Inc. .100" Surface Mount Terminal Strip Rohs Compliant Samtec TSM-106-03-S-SH-A-P-TR

Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Description
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip (part number 70X5293) from Samtec is designed for surface mounting applications and is RoHS compliant. It features a pitch of 2.54 mm and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with BCS and lower ratings when mated with other connectors. The product is lead-free solderable and has specific lead coplanarity requirements depending on the style. Current ratings per pin vary based on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is suitable for severe environment testing and aligns with MIL-DTL-55302 standards. Various post heights and lead styles are available, allowing for customization based on application needs.

Datasheet Summary
Powered by GS/AI

The .100" Surface Mount Terminal Strip (part number 70X5293) from Samtec is designed for surface mounting applications and is RoHS compliant. It features a pitch of 2.54 mm and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with BCS and lower ratings when mated with other connectors. The product is lead-free solderable and has specific lead coplanarity requirements depending on the style. Current ratings per pin vary based on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is suitable for severe environment testing and aligns with MIL-DTL-55302 standards. Various post heights and lead styles are available, allowing for customization based on application needs.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
70X5293
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 70X5293
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X5293
Product Name .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products