Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-03-L-SV-TR

Description
CONN HEADER SMD 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-106-03-L-SV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-03-L-SV-TR
CONN HEADER SMD 6POS 2.54MM

CONN HEADER SMD 6POS 2.54MM

Supplier's Site
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P8965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P8965
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P8965
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-106-03-L-SV-TR 77P8965
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details