Samtec Inc. PCB Headers TSM-106-02-S-DV

Description
Samtec TSM-106-02-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-02-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086269 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086269
PCB Headers 2086269
Samtec TSM-106-02-S-DV Pin Header

Samtec TSM-106-02-S-DV Pin Header

Supplier's Site
PCB Headers - 2086270 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086270
PCB Headers 2086270
Samtec TSM-106-02-S-DV Pin Header

Samtec TSM-106-02-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec - 66K0485 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
66K0485
Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec 66K0485
HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086269 66K0485
Product Name PCB Headers Header, 2.54Mm, Smd, 12 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details