Samtec Inc. PCB Headers TSM-106-01-T-SH-K-TR

Description
Samtec TSM-106-01-T-SH-K-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-01-T-SH-K-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001596P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001596P
PCB Headers 2001596P
Samtec TSM-106-01-T-SH-K-TR Pin Header

Samtec TSM-106-01-T-SH-K-TR Pin Header

Supplier's Site
PCB Headers - 2001595 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001595
PCB Headers 2001595
Samtec TSM-106-01-T-SH-K-TR Pin Header

Samtec TSM-106-01-T-SH-K-TR Pin Header

Supplier's Site
PCB Headers - 2001596 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001596
PCB Headers 2001596
Samtec TSM-106-01-T-SH-K-TR Pin Header

Samtec TSM-106-01-T-SH-K-TR Pin Header

Supplier's Site
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P8627 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P8627
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P8627
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001596P 2001595 77P8627
Product Name PCB Headers PCB Headers Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details