Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-S-SH-A-P-TR

Description
CONN HEADER SMD R/A 6POS 2.54MM
Description
CONN HEADER SMD R/A 6POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-106-01-S-SH-A-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-S-SH-A-P-TR
CONN HEADER SMD R/A 6POS 2.54MM

CONN HEADER SMD R/A 6POS 2.54MM

Supplier's Site
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
77P8488
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 77P8488
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-106-01-S-SH-A-P-TR 77P8488
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details