Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-L-SV-LC-P

Description
CONN HEADER SMD 6POS 2.54MM
Datasheet
Description
CONN HEADER SMD 6POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-106-01-L-SV-LC-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-L-SV-LC-P
CONN HEADER SMD 6POS 2.54MM

CONN HEADER SMD 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P8377 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P8377
Header, 6 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P8377
HEADER, 6 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-106-01-L-SV-LC-P 77P8377
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products