Samtec Inc. SMD Electronic Connector TSM-106-01-L-DV-TR

Description
CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-106-01-L-DV-TR
SMD Electronic Connector 314-TSM-106-01-L-DV-TR
CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV- TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 12POS 2.54MM Product overview: TSM-106-01-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-106-01-L-DV-TR - 812579-TSM-106-01-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-106-01-L-DV-TR
812579-TSM-106-01-L-DV-TR
Rectangular Connectors - TSM-106-01-L-DV-TR 812579-TSM-106-01-L-DV-TR
Manufacturer: Samtec Inc. Win Source Part Number: 812579-TSM-106-01-L- DV-TR Packaging: Reel Number of Positions: 12 Mounting Style: SMD Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125

Manufacturer: Samtec Inc.
Win Source Part Number: 812579-TSM-106-01-L-DV-TR
Packaging: Reel
Number of Positions: 12
Mounting Style: SMD
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-106-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-L-DV-TR
CONN HEADER SMD 12POS 2.54MM

CONN HEADER SMD 12POS 2.54MM

Supplier's Site
Connector, Header, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P8315 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P8315
Connector, Header, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P8315
CONNECTOR, HEADER, 12 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-106-01-L-DV-TR 812579-TSM-106-01-L-DV-TR TSM-106-01-L-DV-TR 77P8315
Product Name SMD Electronic Connector Rectangular Connectors - TSM-106-01-L-DV-TR Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 12 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Solder Surface Mount
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products