Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-L-DV-005

Description
CONN HEADER SMD 12POS 2.54MM
Description
CONN HEADER SMD 12POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 77P8319) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 12 contacts arranged in two rows, making it suitable for various electronic connections. The connector is RoHS compliant and supports lead-free soldering, ensuring compatibility with modern manufacturing processes. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header offers a voltage rating of 475 VAC when mated with compatible connectors. It is rated for high mating cycles and has an operating temperature range of -55 °C to +125 °C with gold plating. The product is available with different plating options, including gold flash and matte tin, allowing for flexibility based on application requirements. This header is compatible with several board mates, including SSW, SSM, and BCS, and is suitable for various post heights, accommodating different design needs. The product also includes optional features such as alignment pins and locking clips, enhancing its usability in specific applications.

Datasheet Summary
Powered by GS/AI

The Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 mm (part number 77P8319) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 12 contacts arranged in two rows, making it suitable for various electronic connections. The connector is RoHS compliant and supports lead-free soldering, ensuring compatibility with modern manufacturing processes. Constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, this header offers a voltage rating of 475 VAC when mated with compatible connectors. It is rated for high mating cycles and has an operating temperature range of -55 °C to +125 °C with gold plating. The product is available with different plating options, including gold flash and matte tin, allowing for flexibility based on application requirements. This header is compatible with several board mates, including SSW, SSM, and BCS, and is suitable for various post heights, accommodating different design needs. The product also includes optional features such as alignment pins and locking clips, enhancing its usability in specific applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-106-01-L-DV-005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-106-01-L-DV-005
CONN HEADER SMD 12POS 2.54MM

CONN HEADER SMD 12POS 2.54MM

Supplier's Site
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P8319 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P8319
Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P8319
HEADER, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-106-01-L-DV-005 77P8319
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 12 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
2+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5F-5032-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 suppliers