Samtec Inc. SMD Electronic Connector TSM-106-01-F-SV-A

Description
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-F-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-F-SV- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-F-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-F-SV- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-106-01-F-SV-A
SMD Electronic Connector 314-TSM-106-01-F-SV-A
CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-F-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-F-SV- A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 6POS 2.54MM Product overview: TSM-106-01-F-SV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-106-01-F-SV-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-106-01-F-SV-A - 937723-TSM-106-01-F-SV-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-106-01-F-SV-A
937723-TSM-106-01-F-SV-A
Rectangular Connectors - TSM-106-01-F-SV-A 937723-TSM-106-01-F-SV-A
Manufacturer: Samtec Inc. Win Source Part Number: 937723-TSM-106-01-F- SV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 6 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937723-TSM-106-01-F-SV-A
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: TSM-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
.100
Chicago, IL, United States
.100" Surface Mount Terminal Strip Rohs Compliant Samtec
70X5055
.100" Surface Mount Terminal Strip Rohs Compliant Samtec 70X5055
.100" Surface Mount Terminal Strip RoHS Compliant: Yes

.100" Surface Mount Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-106-01-F-SV-A 937723-TSM-106-01-F-SV-A 70X5055
Product Name SMD Electronic Connector Rectangular Connectors - TSM-106-01-F-SV-A .100" Surface Mount Terminal Strip Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products