Samtec Inc. PCB Headers TSM-105-04-S-DV

Description
Samtec TSM-105-04-S-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-04-S-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086231 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086231
PCB Headers 2086231
Samtec TSM-105-04-S-DV Pin Header

Samtec TSM-105-04-S-DV Pin Header

Supplier's Site
PCB Headers - 2086230 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086230
PCB Headers 2086230
Samtec TSM-105-04-S-DV Pin Header

Samtec TSM-105-04-S-DV Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 38AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
38AH2937
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 38AH2937
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec - 77P8136 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
77P8136
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec 77P8136
HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086231 38AH2937 77P8136
Product Name PCB Headers Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1613548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details