The Header, 2.54mm, SMD, 2x5 Position (part number 77P8078) is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 10 contacts arranged in 2 rows. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product is rated for a voltage of 475 VAC when mated with compatible connectors and has an operating temperature range of -55 °C to +125 °C with gold plating. It supports high mating cycles and is RoHS compliant, making it suitable for various electronic applications. The connector is designed for compatibility with several board and cable mates, enhancing its versatility in different configurations. Lead coplanarity specifications are provided, ensuring reliable soldering during assembly.
Samtec TSM-105-04-L-DV Pin Header
Samtec TSM-105-04-L-DV Pin Header
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2001579 | 77P8078 |
| Product Name | PCB Headers | Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec |
| Geometry | Straight; Vertical |