Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-03-T-SV-P-TR

Description
CONN HEADER SMD 5POS 2.54MM
Datasheet
Description
CONN HEADER SMD 5POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-105-03-T-SV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-03-T-SV-P-TR
CONN HEADER SMD 5POS 2.54MM

CONN HEADER SMD 5POS 2.54MM

Supplier's Site
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P8051 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P8051
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P8051
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-105-03-T-SV-P-TR 77P8051
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data