Samtec Inc. PCB Headers TSM-105-03-T-DV-P-TR

Description
Samtec TSM-105-03-T-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-03-T-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001577 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001577
PCB Headers 2001577
Samtec TSM-105-03-T-DV-P-TR Pin Header

Samtec TSM-105-03-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2001577P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001577P
PCB Headers 2001577P
Samtec TSM-105-03-T-DV-P-TR Pin Header

Samtec TSM-105-03-T-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 2001576 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001576
PCB Headers 2001576
Samtec TSM-105-03-T-DV-P-TR Pin Header

Samtec TSM-105-03-T-DV-P-TR Pin Header

Supplier's Site
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P8028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P8028
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P8028
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001577 2001577P 77P8028
Product Name PCB Headers PCB Headers Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAZZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details