Samtec Inc. PCB Headers TSM-105-03-L-DV

Description
Samtec TSM-105-03-L-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-03-L-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001571
PCB Headers 2001571
Samtec TSM-105-03-L-DV Pin Header

Samtec TSM-105-03-L-DV Pin Header

Supplier's Site
PCB Headers - 2001573 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001573
PCB Headers 2001573
Samtec TSM-105-03-L-DV Pin Header

Samtec TSM-105-03-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 77P7933 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
77P7933
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 77P7933
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001571 77P7933
Product Name PCB Headers Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers