Samtec Inc. PCB Headers TSM-105-02-T-DH

Description
Samtec TSM-105-02-T-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-02-T-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001570 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001570
PCB Headers 2001570
Samtec TSM-105-02-T-DH Pin Header

Samtec TSM-105-02-T-DH Pin Header

Supplier's Site
PCB Headers - 2001569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001569
PCB Headers 2001569
Samtec TSM-105-02-T-DH Pin Header

Samtec TSM-105-02-T-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, Right Angle, 10 Position; Connector Systems Samtec - 77P7826 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, Right Angle, 10 Position; Connector Systems Samtec
77P7826
Header, 2.54Mm, Smd, Right Angle, 10 Position; Connector Systems Samtec 77P7826
HEADER, 2.54MM, SMD, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001570 77P7826
Product Name PCB Headers Header, 2.54Mm, Smd, Right Angle, 10 Position; Connector Systems Samtec
Geometry Horizontal Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details