Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-02-T-DH-TR

Description
CONN HEADER SMD R/A 10POS 2.54MM
Description
CONN HEADER SMD R/A 10POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a surface mount right angle termination and is part of the TSM series. The connector is RoHS compliant and supports high mating cycles, making it suitable for applications requiring durability. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 475 VAC when mated with compatible connectors. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with various plating options available. This product is ideal for engineers looking for reliable and compliant connector solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a surface mount right angle termination and is part of the TSM series. The connector is RoHS compliant and supports high mating cycles, making it suitable for applications requiring durability. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 475 VAC when mated with compatible connectors. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with various plating options available. This product is ideal for engineers looking for reliable and compliant connector solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-105-02-T-DH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-02-T-DH-TR
CONN HEADER SMD R/A 10POS 2.54MM

CONN HEADER SMD R/A 10POS 2.54MM

Supplier's Site
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P7839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P7839
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P7839
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-105-02-T-DH-TR 77P7839
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data