Samtec Inc. SMD Electronic Connector TSM-105-02-S-DV

Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-02-S-DV
SMD Electronic Connector 314-TSM-105-02-S-DV
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec - 71P8411 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
71P8411
Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec 71P8411
HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TSM-105-02-S-DV 71P8411
Product Name SMD Electronic Connector Header, 2.54Mm, Smd, 10 Position; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details