Samtec Inc. Rectangular Connectors - TSM-105-02-S-DV-A TSM-105-02-S-DV-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 937718-TSM-105-02-S- DV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 937718-TSM-105-02-S- DV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSM-105-02-S-DV-A - 937718-TSM-105-02-S-DV-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-105-02-S-DV-A
937718-TSM-105-02-S-DV-A
Rectangular Connectors - TSM-105-02-S-DV-A 937718-TSM-105-02-S-DV-A
Manufacturer: Samtec Inc. Win Source Part Number: 937718-TSM-105-02-S- DV-A Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937718-TSM-105-02-S-DV-A
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: TSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-02-S-DV-A
SMD Electronic Connector 314-TSM-105-02-S-DV-A
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV- A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-02-S-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-02-S-DV-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 44P3077 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
44P3077
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 44P3077
HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 937718-TSM-105-02-S-DV-A 314-TSM-105-02-S-DV-A 44P3077
Product Name Rectangular Connectors - TSM-105-02-S-DV-A SMD Electronic Connector Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details