Samtec Inc. Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec TSM-105-02-L-MT

Description
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 77P7674 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
77P7674
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 77P7674
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P7674
Product Name Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details