Samtec Inc. Conn Unshrd Hdr Hdr 5 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec TSM-105-01-T-SV-002

Description
CONN UNSHRD HDR HDR 5 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 5 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 5 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 82AC0358 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 5 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
82AC0358
Conn Unshrd Hdr Hdr 5 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 82AC0358
CONN UNSHRD HDR HDR 5 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 5 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 5 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P7512 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P7512
Header, 5 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P7512
HEADER, 5 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-105-01-T-SV-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-01-T-SV-002
CONN HEADER SMD 5POS 2.54MM

CONN HEADER SMD 5POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 82AC0358 77P7512 TSM-105-01-T-SV-002
Product Name Conn Unshrd Hdr Hdr 5 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Header, 5 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details