Samtec Inc. SMD Electronic Connector TSM-105-01-T-DV-TR

Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-T-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-T-DV- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-01-T-DV-TR
SMD Electronic Connector 314-TSM-105-01-T-DV-TR
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-T-DV- TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-T-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-105-01-T-DV-TR - 901330-TSM-105-01-T-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-105-01-T-DV-TR
901330-TSM-105-01-T-DV-TR
Rectangular Connectors - TSM-105-01-T-DV-TR 901330-TSM-105-01-T-DV-TR
Manufacturer: Samtec Inc. Win Source Part Number: 901330-TSM-105-01-T- DV-TR Series: TSM Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Surface Mount 10 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM15490TR, TSM-105-01-T-DV-TR-N D, SAM15490DKR, SAM15490CT

Manufacturer: Samtec Inc.
Win Source Part Number: 901330-TSM-105-01-T-DV-TR
Series: TSM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount 10 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM15490TR, TSM-105-01-T-DV-TR-ND, SAM15490DKR, SAM15490CT

Buy Now Datasheet
PCB Headers - 2086212 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086212
PCB Headers 2086212
Samtec TSM-105-01-T-DV-TR Pin Header

Samtec TSM-105-01-T-DV-TR Pin Header

Supplier's Site
PCB Headers - 2086213 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086213
PCB Headers 2086213
Samtec TSM-105-01-T-DV-TR Pin Header

Samtec TSM-105-01-T-DV-TR Pin Header

Supplier's Site
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P7453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P7453
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P7453
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-105-01-T-DV-TR 901330-TSM-105-01-T-DV-TR 2086212 77P7453
Product Name SMD Electronic Connector Rectangular Connectors - TSM-105-01-T-DV-TR PCB Headers Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder Surface Mount
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2A-6041-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details