Manufacturer: Samtec Inc.
Win Source Part Number: 1274776-TSM-105-01-T
Packaging: Reel
Number of Positions: 10
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Manufacturer Homepage: www.samtec.com/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-T-DV-P-TR
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM, FULL REEL; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1274776-TSM-105-01-T-DV-P-TR | 314-TSM-105-01-T-DV-P-TR | 77P7452 |
| Product Name | Rectangular Connectors - TSM-105-01-T-DV-P-TR | SMD Electronic Connector | Connector, Header, 10 Position, 2Row, 2.54Mm, Full Reel; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector |