The .100" Surface Mount Terminal Strip, part number 70X4813, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product offers various plating options, including gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. This terminal strip operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors, and current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The product is lead-free solderable and has specific lead coplanarity requirements, ensuring compatibility with automated assembly processes. It is suitable for use in severe environments, having passed testing aligned with MIL-DTL-55302 standards. The terminal strip is available in multiple configurations, allowing for flexibility in design and application.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X4813 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |