Samtec Inc. Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec TSM-105-01-SM-DV-P-TR

Description
PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec - 77P7361 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
77P7361
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec 77P7361
PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec - 54AJ5443 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
54AJ5443
Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec 54AJ5443
PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2.54MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P7361
Product Name Pin Header, 10Pos, 2Row, 2.54Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers