Samtec Inc. PCB Headers TSM-105-01-S-SV-P-TR

Description
Samtec TSM-105-01-S-SV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-105-01-S-SV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086207 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086207
PCB Headers 2086207
Samtec TSM-105-01-S-SV-P-TR Pin Header

Samtec TSM-105-01-S-SV-P-TR Pin Header

Supplier's Site
PCB Headers - 2086206 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086206
PCB Headers 2086206
Samtec TSM-105-01-S-SV-P-TR Pin Header

Samtec TSM-105-01-S-SV-P-TR Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-01-S-SV-P-TR
SMD Electronic Connector 314-TSM-105-01-S-SV-P-TR
CONN HEADER SMD 5POS 2.54MM Product overview: TSM-105-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-S-SV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 5POS 2.54MM Product overview: TSM-105-01-S-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-S-SV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TSM-105-01-S-SV-P-TR - 806495-TSM-105-01-S-SV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-105-01-S-SV-P-TR
806495-TSM-105-01-S-SV-P-TR
Rectangular Connectors - TSM-105-01-S-SV-P-TR 806495-TSM-105-01-S-SV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 806495-TSM-105-01-S- SV-P-TR Packaging: Reel Number of Positions: 5 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200

Manufacturer: Samtec Inc.
Win Source Part Number: 806495-TSM-105-01-S-SV-P-TR
Packaging: Reel
Number of Positions: 5
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200

Buy Now
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P7317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P7317
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P7317
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086207 314-TSM-105-01-S-SV-P-TR 806495-TSM-105-01-S-SV-P-TR 77P7317
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - TSM-105-01-S-SV-P-TR Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Vertical
Termination Solder Solder Surface Mount
Voltage Rating 495 volts
Unlock Full Specs
to access all available technical data