The Samtec TSM series header, part number 77P7240, features 10 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for surface mount applications and is compatible with various board and cable mates, including SSW, SSM, and IDSS. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This header operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is RoHS compliant and supports lead-free soldering. Lead coplanarity specifications vary based on the lead style, ensuring compatibility with various assembly processes.
Samtec TSM-105-01-S-DV-LC Pin Header
Samtec TSM-105-01-S-DV-LC Pin Header
HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2086202 | 77P7240 |
| Product Name | PCB Headers | Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Geometry | Straight; Vertical |