Samtec Inc. PCB Headers TSM-105-01-S-DV-A

Description
Samtec TSM-105-01-S-DV-A PCB Header
Request a Quote
Description
Samtec TSM-105-01-S-DV-A PCB Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644444 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644444
PCB Headers 644444
Samtec TSM-105-01-S-DV-A PCB Header

Samtec TSM-105-01-S-DV-A PCB Header

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 98AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
98AC2921
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 98AC2921
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 77P7219 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
77P7219
Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 77P7219
HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 644444 98AC2921 77P7219
Product Name PCB Headers Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details