Samtec Inc. Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-105-01-S-DH-K-TR

Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P7190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P7190
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P7190
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-105-01-S-DH-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-105-01-S-DH-K-TR
CONN HEADER SMD R/A 10POS 2.54MM

CONN HEADER SMD R/A 10POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P7190 TSM-105-01-S-DH-K-TR
Product Name Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details