The Connector Header 5 Position, 1 Row, 2.54 mm from Samtec is designed for surface mount applications with a pitch spacing of 2.54 mm. It features five contacts and is suitable for board-to-board connections. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The connector supports high mating cycles and is part of a series that includes various mating options, enhancing its versatility in different designs.
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71P7535 |
| Product Name | Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |