The Header, part number 77P7068, features 10 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It is RoHS compliant and offers various plating options, including gold and tin, to suit different application needs. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is suitable for board-to-board connections and is compatible with a range of mating connectors, making it a versatile choice for engineers.
HEADER, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P7068 |
| Product Name | Header, 10 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |