Samtec Inc. Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSM-105-01-L-DH

Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3365
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3365
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TSM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec - 38AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec
38AH2935
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec 38AH2935
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR RA SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 33AC3365 38AH2935
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Smd Rohs Compliant Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Specs
Product Type IC Headers
View Details