Samtec Inc. Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec TSM-105-01-L-DH-TR

Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 77P7008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
77P7008
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 77P7008
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P7008
Product Name Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - 1380 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers